Wiegmann Wiring Gutter/Trough T4436CH

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - T4436CH - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
T4436CH
Wiring Gutter/Trough T4436CH
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • T44 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number T4436CH
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT896G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length Other Length; (96 in)
View Details
Wiring Gutter/Trough - 1100 DAL080804 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details