"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, JIC EL-1-71 APPROVAL
NEMA 12 ENCLOSURE
HINGED COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
WIEGMANN. BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
T1212 MODEL
"
Wiegmann
Done
Datasheet
Description
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, JIC EL-1-71 APPROVAL
NEMA 12 ENCLOSURE
HINGED COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
WIEGMANN. BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
T1212 MODEL
"
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, JIC EL-1-71 APPROVAL
NEMA 12 ENCLOSURE
HINGED COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
WIEGMANN. BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
T1212 MODEL
"
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH