MilesTek Corporation INTERNAL COVER 1" BEND 3/4" IVORY 60-20139

Description
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.
Description
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Suppliers

Company
Product
Description
Supplier Links
INTERNAL COVER 1
Denton, TX, United States
INTERNAL COVER 1" BEND 3/4" IVORY
60-20139
INTERNAL COVER 1" BEND 3/4" IVORY 60-20139
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20139
Product Name INTERNAL COVER 1" BEND 3/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3103SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - A121272RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details