Wiegmann Wireway Elbow SSJWL904

Description
" TOP OPENING TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON SSJW SERIES WIREWAY SSJW MODEL "
Datasheet
Description
" TOP OPENING TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON SSJW SERIES WIREWAY SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - SSJWL904 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
SSJWL904
Wireway Elbow SSJWL904
" TOP OPENING TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON SSJW SERIES WIREWAY SSJW MODEL "

"

  • TOP OPENING TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4X/12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • 90 DEGREE BEND ANGLE
  • FEED-THROUGH WIREWAY TYPE
  • USED ON SSJW SERIES WIREWAY
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJWL904
Product Name Wireway Elbow
Style Feed Through Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - LJW210 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details