Wiegmann Wireway Straight Section SSJW64

Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet
Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW64 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW64
Wireway Straight Section SSJW64
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "

"

  • FEED-THROUGH TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 48 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4X/12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW64
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT418G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 18"; Other Length; (18 in)
View Details
Wiring Gutter/Trough - T6672CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Raceway 500/700 Series -  - Legrand
Specs
Style Feed Through Wireway
Material Steel
View Details