Wiegmann Wireway Straight Section SSJW610

Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 120 INCH 120 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 10 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "
Datasheet
Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 120 INCH 120 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 10 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW610 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW610
Wireway Straight Section SSJW610
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 120 INCH 120 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 10 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "

"

  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED (OUTSIDE) FINISH
  • 120 INCH
  • 120 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 10 LENGTH IN FT
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 4X ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW610
Product Name Wireway Straight Section
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CM6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F66W120SS - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 120"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details