Pentair, Inc. Wireway Straight Section F66W120SS

Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet
Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66W120SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66W120SS
Wireway Straight Section F66W120SS
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "

"

  • FEED THROUGH TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • NO. 2B FINISH
  • 120 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • ROHS COMPLIANT
  • F22 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66W120SS
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - SSJW65 - Wiegmann
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 60"
View Details
Raceway AL5200 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details