Wiegmann Wireway Straight Section SSJW42

Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet
Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW42 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW42
Wireway Straight Section SSJW42
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "

"

  • FEED-THROUGH TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 24 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4X/12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW42
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT448 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - HS12123NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details