Wiegmann Wireway Elbow L020245

Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet
Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - L020245 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
L020245
Wireway Elbow L020245
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "

"

  • TOP OPENING TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • 45 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • USED ON HS AND S SERIES WIREWAY

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number L020245
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - LJW85 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details