SPLIT ROD SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21-1/2 INCH MESH LENGTH
21.5 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21-1/2 INCH MESH LENGTH
21.5 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21-1/2 INCH MESH LENGTH
21.5 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN