SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
7 INCH MESH LENGTH
7 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
7 INCH MESH LENGTH
7 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
7 INCH MESH LENGTH
7 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN