Klein Tools, Inc.Wire Mesh Cable Pulling GripKSCK100-1
Description
MEDIUM DUTY, STANDARD TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KSCK MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEDIUM DUTY, STANDARD TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KSCK MODEL
MEDIUM DUTY, STANDARD TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KSCK MODEL