SPLIT LACE SINGLE WEAVE TYPE
24 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
24 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
24 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN