SPLIT LACE SINGLE WEAVE TYPE
7 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
7 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
7 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN