SINGLE WEAVE TYPE
4 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
4 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
4 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN