DOUBLE WEAVE TYPE
7 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
0.58 TO 0.68 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
7 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
0.58 TO 0.68 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
7 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
0.58 TO 0.68 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN