HIGH STRENGTH TYPE
17 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.74 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HIGH STRENGTH TYPE
17 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.74 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND
HIGH STRENGTH TYPE
17 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.74 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND