CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN