CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN