CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2060 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2060 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2060 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN