Hubbell Wiring Device-Kellems Standard Wall Plate SB5-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB5-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB5-PB
Standard Wall Plate SB5-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB5-PB
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SB771 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Brass
View Details
Standard Wall Plate - 42072 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Plastic
View Details