Hubbell Wiring Device-Kellems Standard Wall Plate SB263-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB263-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB263-PB
Standard Wall Plate SB263-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB263-PB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - 44072 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details