Hubbell Wiring Device-Kellems Standard Wall Plate SB13-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, C
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB13-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB13-PB
Standard Wall Plate SB13-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, C

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB13-PB
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - NP5BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Nylon
View Details