Hubbell Wiring Device-Kellems Standard Wall Plate SB2-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB2-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB2-PB
Standard Wall Plate SB2-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB2-PB
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - 20972 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details