Hubbell Wiring Device-Kellems Standard Wall Plate RWP263GRY

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP263GRY
Standard Wall Plate RWP263GRY
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP263GRY
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Single Device Wall Plates, Thermoplastic Medium Size Glossy Finish - 3085M - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Receptacle Wallplates - 4976-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoplastic Nylon
View Details
Standard Wall Plate - SP13-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details