Wiegmann Wireway Straight Section S8848GNK

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 48 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 48 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S8848GNK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S8848GNK
Wireway Straight Section S8848GNK
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 48 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • PRE-GALVANIZED FINISH
  • 48 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S8848GNK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Elbow - LJWL908B - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Cover Style Hinged
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details