Wiegmann Wireway Straight Section S6636NK

Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) SERIES S MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) SERIES S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S6636NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S6636NK
Wireway Straight Section S6636NK
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) SERIES S MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 36 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • SERIES S MODEL

"

Supplier's Site Datasheet
Wire Duct/Cable Runway - 32654156 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
32654156
Wire Duct/Cable Runway 32654156
N1 SCREW COVER WIREWAY - NO KNOCKOUTS 6X6X36 CARBON STEEL-GREY. FREE 2 YEAR RADWELL WARRANTY

N1 SCREW COVER WIREWAY - NO KNOCKOUTS 6X6X36 CARBON STEEL-GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Wireways Wireways
Product Number S6636NK 32654156
Product Name Wireway Straight Section Wire Duct/Cable Runway
Style Lay-In Wireway
Material Steel Steel
Straight Section Length 36"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1096G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length Other Length; (96 in)
View Details
Wireway Elbow - LJWL452B - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Cover Style Hinged
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details