Wiegmann Wireway Straight Section S6636G

Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S6636G - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S6636G
Wireway Straight Section S6636G
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL PRE-GALVANIZED FINISH 36 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) S MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • PRE-GALVANIZED FINISH
  • 36 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S)
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S6636G
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wireway Straight Section - HS663 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details