Wiegmann Wireway Straight Section S121212NK

Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
Datasheet
Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S121212NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S121212NK
Wireway Straight Section S121212NK
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 12 INCH
  • 12 INCH
  • 12 INCH
  • CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S121212NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1236 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wireway Elbow - F66WE45 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Cover Style Screw-on; Hinged
View Details
Power Related Raceway - 400/800/2300 -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Wireway Straight Section - SSJW41 - Wiegmann
Specs
Material Stainless Steel
Straight Section Length 12"
Cover Style Screw-on; Hinged
View Details