Hubbell Wiring Device-Kellems Standard Wall Plate RWP266LA

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP266LA
Standard Wall Plate RWP266LA
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP266LA
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP264-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Plastic
View Details
Standard Wall Plate - NP17AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details