Hubbell Wiring Device-Kellems Standard Wall Plate RWP263BK

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; BLACK COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; BLACK COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP263BK
Standard Wall Plate RWP263BK
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; BLACK COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; BLACK COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP263BK
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - AWP3G-TM4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details