Hubbell Incorporated Decorator AC Switch RSD415AL

Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet
Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD415AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD415AL
Decorator AC Switch RSD415AL
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE
  • ALMOND COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD415 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD415AL
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Dimmer Switch - RSELV300PI - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details