Hubbell Incorporated Standard AC Switch 4801L

Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 1-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet
Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 1-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4801L - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4801L
Standard AC Switch 4801L
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 1-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
  • KEYED LOCKING, EXTRA HEAVY DUTY TYPE
  • THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL
  • 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE
  • 1-POLE OPERATION TYPE
  • UL, CSA, FED SPEC WS896E APPROVAL
  • INDUSTRIAL, SPECIFICATION GRADE APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG
  • CONTACT MATERIAL SILVER CADMIUM OXIDE
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • INCLUDES STRAIGHT KEY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4801L
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4802W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details