Hubbell Incorporated Decorator AC Switch RSD115I

Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD115I - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD115I
Decorator AC Switch RSD115I
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
  • STANDARD ROCKER TYPE
  • PVC MATERIAL
  • 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD115I
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LED On/Off Switch with motion sensor 12V 8A 96W - LC-LF-3DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 96 watts
View Details
Dimmer Switch - RSELV300PI - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details