Wiegmann Wiring Gutter/Trough RSCG121224NK

Description
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24.13 INCH 12.06 INCH 12.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "
Description
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24.13 INCH 12.06 INCH 12.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - RSCG121224NK - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
RSCG121224NK
Wiring Gutter/Trough RSCG121224NK
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24.13 INCH 12.06 INCH 12.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "

"

  • 16 GAUGE CARBON STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 24.13 INCH
  • 12.06 INCH
  • 12.06 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1/3R ENCLOSURE
  • SCREW, SLIP-ON COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • SERVICE TYPE INDOOR/OUTDOOR
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • RSCG MODEL

"

Supplier's Site

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number RSCG121224NK
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486G60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - HS224 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details