Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1486G60

Description
Application Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards UL 870 Type 1, 12, 4 CSA Type 1, 12, 4 Complies with NEMA Type 12, 4 IEC 60529, IP66 Construction Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is secured with easily operated stainless steel screw clamps. Oil resistant gaskets are permanently secured. 12 gauge external mounting feet are welded to the back. Finish Troughs and covers are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L 1486B12 - 2.50 2.50 12.00 1486B18 - 2.50 2.50 18.00 1486B24 - 2.50 2.50 24.00 1486B30 - 2.50 2.50 30.00 1486B36 - 2.50 2.50 36.00 1486B48 - 2.50 2.50 48.00 1486B60 - 2.50 2.50 60.00 1486B72 - 2.50 2.50 72.00 1486C12 - 4.00 4.00 12.00 1486C18 - 4.00 4.00 18.00 1486C24 - 4.00 4.00 24.00 1486C30 - 4.00 4.00 30.00 1486C36 - 4.00 4.00 36.00 1486C48 - 4.00 4.00 48.00 1486C60 - 4.00 4.00 60.00 1486C72 - 4.00 4.00 72.00 1486D12 - 6.00 6.00 12.00 1486D18 - 6.00 6.00 18.00 1486D24 - 6.00 6.00 24.00 1486D30 - 6.00 6.00 30.00 1486D36 - 6.00 6.00 36.00 1486D48 - 6.00 6.00 48.00 1486D60 - 6.00 6.00 60.00 1486D72 - 6.00 6.00 72.00 1486E12 - 8.00 8.00 12.00 1486E24 - 8.00 8.00 24.00 1486E36 - 8.00 8.00 36.00 1486E48 - 8.00 8.00 48.00 1486E60 - 8.00 8.00 60.00 1486G24 - 12.00 12.00 24.00 1486G36 - 12.00 12.00 36.00 1486G48 - 12.00 12.00 48.00 1486G60 - 12.00 12.00 60.00
Request a Quote
Description
Application Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards UL 870 Type 1, 12, 4 CSA Type 1, 12, 4 Complies with NEMA Type 12, 4 IEC 60529, IP66 Construction Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is secured with easily operated stainless steel screw clamps. Oil resistant gaskets are permanently secured. 12 gauge external mounting feet are welded to the back. Finish Troughs and covers are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L 1486B12 - 2.50 2.50 12.00 1486B18 - 2.50 2.50 18.00 1486B24 - 2.50 2.50 24.00 1486B30 - 2.50 2.50 30.00 1486B36 - 2.50 2.50 36.00 1486B48 - 2.50 2.50 48.00 1486B60 - 2.50 2.50 60.00 1486B72 - 2.50 2.50 72.00 1486C12 - 4.00 4.00 12.00 1486C18 - 4.00 4.00 18.00 1486C24 - 4.00 4.00 24.00 1486C30 - 4.00 4.00 30.00 1486C36 - 4.00 4.00 36.00 1486C48 - 4.00 4.00 48.00 1486C60 - 4.00 4.00 60.00 1486C72 - 4.00 4.00 72.00 1486D12 - 6.00 6.00 12.00 1486D18 - 6.00 6.00 18.00 1486D24 - 6.00 6.00 24.00 1486D30 - 6.00 6.00 30.00 1486D36 - 6.00 6.00 36.00 1486D48 - 6.00 6.00 48.00 1486D60 - 6.00 6.00 60.00 1486D72 - 6.00 6.00 72.00 1486E12 - 8.00 8.00 12.00 1486E24 - 8.00 8.00 24.00 1486E36 - 8.00 8.00 36.00 1486E48 - 8.00 8.00 48.00 1486E60 - 8.00 8.00 60.00 1486G24 - 12.00 12.00 24.00 1486G36 - 12.00 12.00 36.00 1486G48 - 12.00 12.00 48.00 1486G60 - 12.00 12.00 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1486G60 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1486G60
Electrical - Wireway & Trough 1486G60
Application Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards UL 870 Type 1, 12, 4 CSA Type 1, 12, 4 Complies with NEMA Type 12, 4 IEC 60529, IP66 Construction Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is secured with easily operated stainless steel screw clamps. Oil resistant gaskets are permanently secured. 12 gauge external mounting feet are welded to the back. Finish Troughs and covers are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L 1486B12 - 2.50 2.50 12.00 1486B18 - 2.50 2.50 18.00 1486B24 - 2.50 2.50 24.00 1486B30 - 2.50 2.50 30.00 1486B36 - 2.50 2.50 36.00 1486B48 - 2.50 2.50 48.00 1486B60 - 2.50 2.50 60.00 1486B72 - 2.50 2.50 72.00 1486C12 - 4.00 4.00 12.00 1486C18 - 4.00 4.00 18.00 1486C24 - 4.00 4.00 24.00 1486C30 - 4.00 4.00 30.00 1486C36 - 4.00 4.00 36.00 1486C48 - 4.00 4.00 48.00 1486C60 - 4.00 4.00 60.00 1486C72 - 4.00 4.00 72.00 1486D12 - 6.00 6.00 12.00 1486D18 - 6.00 6.00 18.00 1486D24 - 6.00 6.00 24.00 1486D30 - 6.00 6.00 30.00 1486D36 - 6.00 6.00 36.00 1486D48 - 6.00 6.00 48.00 1486D60 - 6.00 6.00 60.00 1486D72 - 6.00 6.00 72.00 1486E12 - 8.00 8.00 12.00 1486E24 - 8.00 8.00 24.00 1486E36 - 8.00 8.00 36.00 1486E48 - 8.00 8.00 48.00 1486E60 - 8.00 8.00 60.00 1486G24 - 12.00 12.00 24.00 1486G36 - 12.00 12.00 36.00 1486G48 - 12.00 12.00 48.00 1486G60 - 12.00 12.00 60.00

Application

  • Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water.

Standards

  • UL 870 Type 1, 12, 4
  • CSA Type 1, 12, 4
  • Complies with
    • NEMA Type 12, 4
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Butt hinged cover is secured with easily operated stainless steel screw clamps.
  • Oil resistant gaskets are permanently secured.
  • 12 gauge external mounting feet are welded to the back.

Finish

  • Troughs and covers are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - D - L
1486B12 - 2.50 2.50 12.00
1486B18 - 2.50 2.50 18.00
1486B24 - 2.50 2.50 24.00
1486B30 - 2.50 2.50 30.00
1486B36 - 2.50 2.50 36.00
1486B48 - 2.50 2.50 48.00
1486B60 - 2.50 2.50 60.00
1486B72 - 2.50 2.50 72.00
1486C12 - 4.00 4.00 12.00
1486C18 - 4.00 4.00 18.00
1486C24 - 4.00 4.00 24.00
1486C30 - 4.00 4.00 30.00
1486C36 - 4.00 4.00 36.00
1486C48 - 4.00 4.00 48.00
1486C60 - 4.00 4.00 60.00
1486C72 - 4.00 4.00 72.00
1486D12 - 6.00 6.00 12.00
1486D18 - 6.00 6.00 18.00
1486D24 - 6.00 6.00 24.00
1486D30 - 6.00 6.00 30.00
1486D36 - 6.00 6.00 36.00
1486D48 - 6.00 6.00 48.00
1486D60 - 6.00 6.00 60.00
1486D72 - 6.00 6.00 72.00
1486E12 - 8.00 8.00 12.00
1486E24 - 8.00 8.00 24.00
1486E36 - 8.00 8.00 36.00
1486E48 - 8.00 8.00 48.00
1486E60 - 8.00 8.00 60.00
1486G24 - 12.00 12.00 24.00
1486G36 - 12.00 12.00 36.00
1486G48 - 12.00 12.00 48.00
1486G60 - 12.00 12.00 60.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1486G60
Product Name Electrical - Wireway & Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT1866 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 18"; Other Length; (18 in)
View Details
Electrical - Wireway & Trough - 1485FSM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
View Details
Electrical - Wireway & Trough - CGT4844 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Electrical - Wireway & Trough - C3RWT812G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details