Wiegmann Wiring Gutter/Trough RSCG080836G

Description
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH 8.06 INCH DEPTH IN INCH 8.06 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN KNOCKOUT LOCATION BOTTOM KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE, GR G90-U MOUNTING WALL NUMBER OF KNOCKOUTS 18 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "
Datasheet
Description
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH 8.06 INCH DEPTH IN INCH 8.06 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN KNOCKOUT LOCATION BOTTOM KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE, GR G90-U MOUNTING WALL NUMBER OF KNOCKOUTS 18 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - RSCG080836G - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
RSCG080836G
Wiring Gutter/Trough RSCG080836G
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH 8.06 INCH DEPTH IN INCH 8.06 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN KNOCKOUT LOCATION BOTTOM KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE, GR G90-U MOUNTING WALL NUMBER OF KNOCKOUTS 18 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "

"

  • 16 GAUGE G90 CARBON STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL, CSA APPROVAL
  • NEMA 1/3R ENCLOSURE
  • SCREW ON, SLIP ON COVER TYPE
  • WIRING TROUGH
  • (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S)
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • DEPTH 8.06 INCH
  • DEPTH IN INCH 8.06
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • KNOCKOUT LOCATION BOTTOM
  • KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH
  • LENGTH IN INCH - UOM IN
  • MATERIAL SPECIFICATION 16 GAUGE, GR G90-U
  • MOUNTING WALL
  • NUMBER OF KNOCKOUTS 18
  • SERVICE TYPE INDOOR/OUTDOOR
  • WIDTH IN INCH - UOM IN
  • RSCG MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number RSCG080836G
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487BM6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wiring Gutter/Trough - RSCG060660NK - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details
Overfloor Raceway OFR Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details