"
16 GAUGE G90 CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
UL, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW ON, SLIP ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S)
WIEGMANN[R] BRAND
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
PANEL NONE
DEPTH 6.06 INCH
DEPTH IN INCH 6.06
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
KNOCKOUT LOCATION BOTTOM
KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH
LENGTH IN INCH - UOM IN
MATERIAL SPECIFICATION 16 GAUGE, GR G90-U
MOUNTING WALL
NUMBER OF KNOCKOUTS 18
SERVICE TYPE INDOOR/OUTDOOR
WIDTH IN INCH - UOM IN
RSCG MODEL
"
Wiegmann
Done
Datasheet
Description
"
16 GAUGE G90 CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
UL, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW ON, SLIP ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S)
WIEGMANN[R] BRAND
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
PANEL NONE
DEPTH 6.06 INCH
DEPTH IN INCH 6.06
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
KNOCKOUT LOCATION BOTTOM
KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH
LENGTH IN INCH - UOM IN
MATERIAL SPECIFICATION 16 GAUGE, GR G90-U
MOUNTING WALL
NUMBER OF KNOCKOUTS 18
SERVICE TYPE INDOOR/OUTDOOR
WIDTH IN INCH - UOM IN
RSCG MODEL
"
"
16 GAUGE G90 CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
36 INCH
36 LENGTH IN INCH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
UL, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW ON, SLIP ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S)
WIEGMANN[R] BRAND
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
PANEL NONE
DEPTH 6.06 INCH
DEPTH IN INCH 6.06
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
KNOCKOUT LOCATION BOTTOM
KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH
LENGTH IN INCH - UOM IN
MATERIAL SPECIFICATION 16 GAUGE, GR G90-U
MOUNTING WALL
NUMBER OF KNOCKOUTS 18
SERVICE TYPE INDOOR/OUTDOOR
WIDTH IN INCH - UOM IN
RSCG MODEL
"
"
16 GAUGE G90 CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH