Wiegmann Wiring Gutter/Trough RSCG040412

Description
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND DEPTH WITH DOOR 4.06 INCH ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE COLOR ANSI 61 GRAY HEIGHT IN INCH - UOM IN HEIGHT IN MM 103.124 HEIGHT IN MM - UOM MM KNOCKOUT LOCATION (6) BOTTOM KNOCKOUT SIZE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH BOTTOM, (1) 1 1/4 INCH BOTTOM LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE MOUNTING WALL NUMBER OF KNOCKOUTS 6 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "
Datasheet
Description
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND DEPTH WITH DOOR 4.06 INCH ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE COLOR ANSI 61 GRAY HEIGHT IN INCH - UOM IN HEIGHT IN MM 103.124 HEIGHT IN MM - UOM MM KNOCKOUT LOCATION (6) BOTTOM KNOCKOUT SIZE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH BOTTOM, (1) 1 1/4 INCH BOTTOM LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE MOUNTING WALL NUMBER OF KNOCKOUTS 6 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - RSCG040412 - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
RSCG040412
Wiring Gutter/Trough RSCG040412
" 16 GAUGE G90 CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW ON, SLIP ON COVER TYPE WIRING TROUGH (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S) WIEGMANN[R] BRAND DEPTH WITH DOOR 4.06 INCH ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE COLOR ANSI 61 GRAY HEIGHT IN INCH - UOM IN HEIGHT IN MM 103.124 HEIGHT IN MM - UOM MM KNOCKOUT LOCATION (6) BOTTOM KNOCKOUT SIZE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH BOTTOM, (1) 1 1/4 INCH BOTTOM LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE MOUNTING WALL NUMBER OF KNOCKOUTS 6 SERVICE TYPE INDOOR/OUTDOOR WIDTH IN INCH - UOM IN RSCG MODEL "

"

  • 16 GAUGE G90 CARBON STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 12 INCH
  • 12 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL, CSA APPROVAL
  • NEMA 1/3R ENCLOSURE
  • SCREW ON, SLIP ON COVER TYPE
  • WIRING TROUGH
  • (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH BOTTOM, (2) 1 1/4 INCH BOTTOM KNOCKOUT(S)
  • WIEGMANN[R] BRAND
  • DEPTH WITH DOOR 4.06 INCH
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • COLOR ANSI 61 GRAY
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM 103.124
  • HEIGHT IN MM - UOM MM
  • KNOCKOUT LOCATION (6) BOTTOM
  • KNOCKOUT SIZE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) 1 INCH BOTTOM, (1) 1 1/4 INCH BOTTOM
  • LENGTH IN INCH - UOM IN
  • MATERIAL SPECIFICATION 16 GAUGE
  • MOUNTING WALL
  • NUMBER OF KNOCKOUTS 6
  • SERVICE TYPE INDOOR/OUTDOOR
  • WIDTH IN INCH - UOM IN
  • RSCG MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number RSCG040412
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT812 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway S4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Stainless Steel
Cover Style Snap-on
View Details
Wireway Straight Section - SSJW65 - Wiegmann
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 60"
View Details