Hubbell Incorporated Dimmer Switch RS613PW

Description
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
Datasheet
Description
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RS613PW - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RS613PW
Dimmer Switch RS613PW
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
  • SLIDE DIMMER TYPE
  • 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE
  • WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS613PW
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Standard AC Switch - RS315ILI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Manual On/Off
Voltage 115/120V
View Details