Hubbell Incorporated Specialty Toggle Switch RS315S

Description
THREE WAY CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, COLOR BROWN RS315 MODEL
Datasheet
Description
THREE WAY CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, COLOR BROWN RS315 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - RS315S - Hubbell Incorporated
Orange, CT, USA
Specialty Toggle Switch
RS315S
Specialty Toggle Switch RS315S
THREE WAY CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, COLOR BROWN RS315 MODEL
  • THREE WAY CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • THERMOPLASTIC BODY MATERIAL
  • SCREW TERMINAL TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • PUSH AND SIDE WIRE TERMINATION, COLOR BROWN
  • RS315 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS315S
Product Name Specialty Toggle Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dimmer Switch - RDVCL153PW - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Slide Dimmer
Voltage 115/120V
View Details