Hubbell Incorporated Dimmer Switch RDVCL153PW

Description
WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT/HALOGEN , CFL/LED LOAD TYPE TRADESELECT[R] BRAND
Datasheet
Description
WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT/HALOGEN , CFL/LED LOAD TYPE TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVCL153PW - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVCL153PW
Dimmer Switch RDVCL153PW
WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT/HALOGEN , CFL/LED LOAD TYPE TRADESELECT[R] BRAND
  • WALL DIMMER TYPE
  • WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • OFFICES, CONFERENCE AREAS, SCHOOLS, LIBRARIES, BATHROOMS, DINING ROOMS APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • DECORATOR SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, CFL/LED LOAD TYPE
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVCL153PW
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switch - BAS63W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details