Hubbell Incorporated Standard AC Switch RS115AL

Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet
Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - RS115AL - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
RS115AL
Standard AC Switch RS115AL
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
  • TOGGLE TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE
  • ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RS115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS115AL
Product Name Standard AC Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Standard AC Switch - 4801BGRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details