Hubbell Incorporated Incandescent Lampholder RL8506

Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8506 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8506
Incandescent Lampholder RL8506
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • PLASTIC BODY MATERIAL
  • 660 W LAMP WATTAGE
  • 6 INCH PIGTAIL LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8506
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - RL102 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details