Hubbell Incorporated Incandescent Lampholder Extender/Adapter RL201

Description
MEDIUM TO OUTLET TYPE PLASTIC MATERIAL UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 CIRCUIT(S) NUMBER OF POLES 2 NUMBER OF WIRES 2 CURRENT RATING 15 AMPERE
Datasheet
Description
MEDIUM TO OUTLET TYPE PLASTIC MATERIAL UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 CIRCUIT(S) NUMBER OF POLES 2 NUMBER OF WIRES 2 CURRENT RATING 15 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - RL201 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder Extender/Adapter
RL201
Incandescent Lampholder Extender/Adapter RL201
MEDIUM TO OUTLET TYPE PLASTIC MATERIAL UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 CIRCUIT(S) NUMBER OF POLES 2 NUMBER OF WIRES 2 CURRENT RATING 15 AMPERE
  • MEDIUM TO OUTLET TYPE
  • PLASTIC MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1 CIRCUIT(S)
  • NUMBER OF POLES 2
  • NUMBER OF WIRES 2
  • CURRENT RATING 15 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL201
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 811642 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711931 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholder-socket - J-9/4 - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) GY9.5
Maximum Voltage 125 volts
Maximum Wattage 1250 watts
View Details