Hubbell Incorporated Incandescent Lampholder RL101

Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL101 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL101
Incandescent Lampholder RL101
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
  • FIXTURE TYPE
  • UL (CANADA AND US), CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • BRASS BODY MATERIAL
  • SHELL CONSTRUCTION
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • ON/OFF TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BRASS BODY COLOR
  • BUSHING THREAD SIZE 1/8 INCH IPS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL101
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Indicator Lampholders - 210793 - RS Components, Ltd.
Specs
Lamp Base Holder Type Indicator Lampholders
View Details
Incandescent Lampholder - RL8816 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details