Hubbell Incorporated Dimmer Switch RDVELV300PAL

Description
WALL DIMMER TYPE ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet
Description
WALL DIMMER TYPE ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVELV300PAL - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVELV300PAL
Dimmer Switch RDVELV300PAL
WALL DIMMER TYPE ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
  • WALL DIMMER TYPE
  • ALMOND FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 300 W LOAD RATING
  • ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RDVELV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVELV300PAL
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Standard AC Switch - 4903GLC - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details