Hubbell Incorporated Dimmer Switch BAS63W

Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BAS63W - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BAS63W
Dimmer Switch BAS63W
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE/THREE WAY OPERATION TYPE
  • UL APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BAS63W
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Decorator AC Switch - RCD101BK - Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details