Hubbell Incorporated Dimmer Switch RDV103PI

Description
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV103P MODEL
Datasheet
Description
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV103P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDV103PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDV103PI
Dimmer Switch RDV103PI
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV103P MODEL
  • WALL DIMMER TYPE
  • IVORY FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1000 W LOAD RATING
  • ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RDV103P MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDV103PI
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details