Hubbell Incorporated Dimmer Switch RD600PDK

Description
WALL DIMMER TYPE IVORY/WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RD MODEL
Datasheet
Description
WALL DIMMER TYPE IVORY/WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RD600PDK - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RD600PDK
Dimmer Switch RD600PDK
WALL DIMMER TYPE IVORY/WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY PUSH ON/OFF OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RD MODEL
  • WALL DIMMER TYPE
  • IVORY/WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY PUSH ON/OFF OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RD600PDK
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Decorator AC Switch - RCD101I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details